The ILC7081AIM5-50 is a precision voltage detector manufactured by Impala Linear Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold.
Applications:
- Microcontroller reset circuits
- Power supply monitoring
- Battery monitoring systems
- Voltage regulation circuits
- Over/under voltage protection
Features:
- Precision voltage detection
- Fixed threshold voltage (5.0V)
- Low supply current
- Open-drain output
- Small SOT-23-5 package
- Built-in hysteresis
Benefits:
- Reliable system reset during power failures
- Prevention of erroneous microcontroller operation
- Extended battery life in portable devices
- Simplified circuit design
- Compact size for space-constrained applications
- Noise immunity due to hysteresis
Additional Details:
The ILC7081AIM5-50 is a critical component in ensuring the stable and reliable operation of electronic systems. Its primary function is to monitor the supply voltage and generate a reset signal if the voltage drops below the specified threshold of 5.0V. This prevents microcontrollers and other digital circuits from operating incorrectly during power-up, power-down, or brownout conditions.
The open-drain output allows for easy interfacing with various logic circuits. The low supply current minimizes power consumption, making it suitable for battery-powered applications. The small SOT-23-5 package allows for compact circuit designs.
The built-in hysteresis provides noise immunity, preventing false resets due to voltage fluctuations. This ensures that the reset signal is only generated when a genuine undervoltage condition occurs.
This voltage detector is commonly used in embedded systems, industrial control systems, and portable electronic devices where reliable voltage monitoring is essential.
For detailed specifications, including the reset threshold accuracy, propagation delay, and operating temperature range, refer to the official Impala Linear Corporation datasheet for the ILC7081AIM5-50.