EN
  • EN
  • DE

2SD338

Part No 2SD338
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037437-2SD338
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD338 CAD Model

Description

The 2SD338 is a silicon NPN transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in medium power amplifier and high-speed switching applications. The transistor is suitable for various electronic devices, providing efficient and reliable performance.

Applications:

  • Medium Power Amplifiers
  • High-Speed Switching Circuits
  • Voltage Regulators
  • Motor Control Circuits
  • General Purpose Amplification

Features:

  • High Collector Current: Allows for substantial current amplification.
  • Low Saturation Voltage: Minimizes power loss, improving efficiency.
  • Fast Switching Speed: Suitable for high-speed switching applications.
  • NPN Silicon Transistor: A standard and widely used transistor type.
  • High Power Dissipation: Capable of handling significant power levels.

Benefits:

  • Efficient Power Amplification: Low saturation voltage and high collector current provide efficient power amplification.
  • Fast Switching Performance: Enables use in high-speed switching circuits, improving system response time.
  • Reliable Operation: Designed for stable and consistent performance in various conditions.
  • Versatile Application: Suitable for a wide range of applications, simplifying design and inventory management.
  • Easy Integration: Standard NPN transistor configuration simplifies integration into existing circuits.

Additional Details:

The 2SD338 typically comes in a through-hole package that allows for efficient heat dissipation. It operates with a collector-emitter voltage (VCEO) and collector current (IC) suitable for medium power amplification and high-speed switching. This transistor is characterized by its high current gain (hFE) and low saturation voltage. The fast switching speed makes it suitable for pulse width modulation (PWM) and other high-speed control applications. The device’s robust design ensures reliable performance even under demanding conditions.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess