EN
  • EN
  • DE

2SD723

Part No 2SD723
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1126628-2SD723
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD723 CAD Model

Description

The 2SD723 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. It is designed for high-current switching and amplifier applications, typically found in audio amplifiers and power supplies. This transistor offers a good balance of performance and cost-effectiveness.

Applications

  • Audio amplifiers
  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • General-purpose switching

Features

  • High collector current capability: Allows for handling substantial current loads.
  • Low saturation voltage: Ensures efficient operation with minimal power loss.
  • High power dissipation: Capable of handling significant power levels.
  • Fast switching speed: Suitable for high-frequency switching applications.

Benefits

  • Improved audio quality: Low distortion characteristics make it suitable for audio amplifiers.
  • Efficient power conversion: Low saturation voltage contributes to higher efficiency in power supplies.
  • Reliable performance: Robust design ensures stable operation in various environments.
  • Cost-effective solution: Provides a good balance of performance and cost for multiple applications.

Additional Details

The 2SD723 is typically housed in a TO-126 or similar package designed for efficient heat dissipation. It is crucial to consult the datasheet for detailed specifications, including maximum voltage and current ratings, thermal resistance, and switching characteristics. Proper heatsinking is essential to maintain the transistor within its safe operating area, especially when operating at high power levels. The datasheet provides comprehensive information necessary for optimal circuit design and reliable operation. Furthermore, the transistor's gain characteristics should be considered when designing amplifier circuits to ensure proper biasing and signal amplification. Using appropriate drive circuitry is also important to achieve fast switching speeds and minimize switching losses. By carefully considering these factors and adhering to the manufacturer's recommendations, the 2SD723 can provide robust and efficient performance in a variety of power electronic applications. The specific voltage and current ratings, as well as the gain characteristics, should be carefully reviewed in the datasheet to ensure that the transistor is suitable for the intended application.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess