The 2SK1172 is an N-channel silicon MOSFET manufactured by Inchange Semiconductor Company Limited. This MOSFET is designed for high-speed switching applications, particularly in power supplies and DC-DC converters. Its key attributes include a low on-resistance and fast switching speed, which contribute to high efficiency and reduced power loss in various applications.
Applications
- Switching Regulators
- DC-DC Converters
- Motor Drivers
- Power Amplifiers
- Load Switches
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- High-Speed Switching
- Low Gate Charge (Qg)
- Avalanche Rated
Benefits
- Improved efficiency in switching applications due to low on-resistance.
- Reduced power loss and heat generation, leading to more reliable operation.
- Faster switching speeds allow for higher frequency operation and smaller component sizes.
- Enhanced thermal performance for high-power applications.
- Simplified design due to its ease of use and robust characteristics.
Technical Specifications
The 2SK1172 features a drain-source voltage (VDSS) of 60V, a continuous drain current (ID) of 8A, and an on-resistance (RDS(on)) of typically 0.15 Ohms. Its gate-source threshold voltage (VGS(th)) is typically around 2.5V. The device is often available in a TO-251 or TO-252 package. Its fast switching characteristics make it a suitable choice for modern power electronics applications. The avalanche rating ensures robustness in inductive switching environments.
The 2SK1172 MOSFET is widely used in power management circuits, where its low on-resistance and fast switching speeds are crucial for achieving high efficiency. Its ability to handle significant current makes it suitable for a range of industrial and consumer electronic devices.