EN
  • EN
  • DE

BTA04-600SL

Part No BTA04-600SL
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986081-BTA04-600SL
Categories OEM Parts(A-B)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTA04-600SL CAD Model

Description

The BTA04-600SL is a sensitive gate Triac from Inchange Semiconductor Company Limited. It is designed for use in applications requiring AC switching and phase control operations. This Triac is specifically designed to interface directly to microcontrollers, logic integrated circuits and other low power gate trigger circuits.

Applications

  • AC solid-state switches
  • Light dimmers
  • Motor speed controls
  • Heating regulation systems
  • Static relays

Features

  • High blocking voltage: 600V
  • Low holding current: 5mA (typical)
  • Sensitive gate triggering: IGT < 10mA
  • High surge current capability: 40A
  • Insulated package: TO-252 (DPAK)
  • RoHS compliant

Benefits

  • Direct interface to microcontrollers, enabling simpler and more cost-effective designs.
  • Effective AC power control due to sensitive gate triggering characteristic
  • High surge current capability ensures reliable operation under transient conditions.
  • The high blocking voltage provides a wide safety margin for reliable operation in AC line applications.
  • RoHS compliance assures the device is environmentally friendly.

Additional Details

The BTA04-600SL is available in a surface-mount TO-252 (DPAK) package. It is designed for easy integration into automated assembly processes. The 'SL' suffix indicates a SnPb lead finish option. The Triac’s operation relies on bidirectional current flow, making it suitable for AC circuits. Its low gate trigger current enables efficient switching even with low-power control signals. The device is designed to operate within specified temperature ranges, ensuring stability and reliability in diverse environments.

Electrical Characteristics:

  • Repetitive Peak Off-State Voltage: 600V
  • On-State RMS Current: 4A
  • Gate Trigger Current (IGT): 10mA
  • Holding Current (IH): 5mA

You May Also Be Interested in

Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess