EN
  • EN
  • DE

35N60CFD

Part No 35N60CFD
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-247
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 721696-35N60CFD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 35N60CFD CAD Model

Description

The 35N60CFD is a CoolMOS™ CFD7 superjunction MOSFET from Infineon Technologies. It is designed for high-efficiency, high-power density applications. This MOSFET combines fast switching performance with low on-state resistance, resulting in reduced power losses and improved system efficiency.

Applications:

  • Lighting (LED, HID)
  • Industrial power supplies
  • Solar inverters
  • Welding equipment
  • Uninterruptible power supplies (UPS)

Features:

  • 600V CoolMOS™ CFD7 technology
  • Fast body diode
  • Low on-state resistance (RDS(on))
  • Reduced switching losses
  • Easy to use/drive
  • Qualified according to JEDEC for target applications

Benefits:

  • High efficiency reduces energy consumption and heat generation.
  • Increased power density enables smaller and lighter designs.
  • Robust performance in demanding applications.
  • Simplified design due to fast body diode.
  • Improved system reliability

Technical Specifications:

Transistor Type: N-Channel

Drain-Source Voltage (VDS): 600 V

Gate-Source Voltage (VGS): ±20 V

Continuous Drain Current (ID): 35 A

On-State Resistance (RDS(on)): 0.085 Ohms @ VGS=10V

Gate Threshold Voltage (VGS(th)): 3 V

Total Gate Charge (Qg): 65 nC

Operating Temperature Range: -55°C to +150°C

Package: TO-220 FullPAK

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.7054 $79.7054
2+ $77.2141 $154.4282
3+ $74.7239 $224.1717
4+ $72.2325 $288.9300
6+ $64.7609 $388.5654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess