EN
  • EN
  • DE

6EDL04N02PR

Part No 6EDL04N02PR
Manufacturer Infineon Technologies
Catalog Hard To Find
Description High voltage gate driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1129621-6EDL04N02PR
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6EDL04N02PR CAD Model

Description

The 6EDL04N02PR is a 3-phase gate driver IC designed by Infineon Technologies. This smart driver is specifically tailored for driving MOSFETs or IGBTs in motor control applications and other power electronic systems. It integrates essential functions for driving and protecting power transistors, making it a compact and efficient solution.

Applications:

  • Brushless DC (BLDC) Motor Control: Used in BLDC motor control systems for driving the power stage.
  • Permanent Magnet Synchronous Motor (PMSM) Control: Employed in PMSM control for industrial drives, robotics, and electric vehicles.
  • Servo Drives: Utilized in servo drive systems for precise motor control.
  • Inverters: Integrated into inverters for solar power, UPS (Uninterruptible Power Supply), and other power conversion applications.
  • Power Tools: Used in cordless power tools for efficient motor control.
  • Electric Vehicles (EVs): Applied in electric vehicle motor control systems.

Features:

  • 3-Phase Gate Driver: Drives three half-bridges for 3-phase motor control.
  • Integrated Bootstrap Diodes: Includes bootstrap diodes for high-side gate drive.
  • Under-Voltage Lockout (UVLO): Protects power transistors from operating at low gate voltages.
  • Over-Current Protection (OCP): Detects and protects against over-current conditions.
  • Dead Time Control: Prevents shoot-through by implementing dead time between switching transitions.
  • CMOS Compatible Inputs: Compatible with CMOS logic for easy interfacing with microcontrollers.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Efficient Motor Control: Provides precise and efficient control of 3-phase motors.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count.
  • Enhanced System Protection: Protects power transistors from under-voltage and over-current conditions.
  • Reliable Operation: Ensures reliable operation in demanding motor control applications.
  • Compact Solution: Small package allows for compact and space-efficient designs.
  • Easy Integration: CMOS compatible inputs simplify interfacing with microcontrollers.

Additional Details:

The 6EDL04N02PR gate driver IC is typically available in a QFN or similar small surface-mount package. It is designed for optimized performance in motor control and power conversion applications. The integrated bootstrap diodes and protection features, combined with its compact size, make it a popular choice for efficient and reliable motor control systems. Its low quiescent current further contributes to energy efficiency.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5819 $50.4009
27+ $3.7596 $101.5092
42+ $3.6421 $152.9682
57+ $3.5246 $200.9022
74+ $3.4071 $252.1254
99+ $3.0546 $302.4054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,870 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess