EN
  • EN
  • DE

750N10ND

Part No 750N10ND
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case DFN-856
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 721894-750N10ND
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 750N10ND CAD Model

Description

The 750N10ND is an RF power MOSFET from Infineon Technologies, designed for high-frequency applications. It is optimized for use in RF amplifiers, transmitters, and other high-power RF circuits. This MOSFET offers high gain, efficiency, and ruggedness, making it suitable for demanding applications in communication and industrial equipment.

Applications:

  • RF Amplifiers
  • Transmitters
  • Industrial Heating
  • MRI Systems
  • Plasma Generators

Features:

  • High Gain: Provides significant amplification of RF signals.
  • High Efficiency: Minimizes power loss and heat generation.
  • Ruggedness: Withstands high voltage and current conditions.
  • Low Output Capacitance: Enables high-frequency operation.
  • Thermally Enhanced Package: Facilitates efficient heat dissipation.

Benefits:

  • Increased RF Power: Delivers high power levels for demanding applications.
  • Reduced Power Consumption: High efficiency minimizes power waste.
  • Improved Reliability: Rugged design ensures long-term performance.
  • Simplified Design: Easy to integrate into RF circuits.

The 750N10ND is typically used in high-power RF applications where performance and reliability are critical. Its high gain and efficiency enable the development of powerful and energy-efficient RF systems. The rugged design ensures that the MOSFET can withstand harsh operating conditions. With its thermally enhanced package, the 750N10ND offers excellent thermal performance, allowing for operation at high power levels without overheating. This MOSFET is an essential component for RF engineers designing high-performance RF amplifiers and transmitters.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8660 $59.1960
15+ $8.0954 $121.4310
23+ $7.8425 $180.3775
31+ $7.5895 $235.2745
40+ $7.3366 $293.4640
53+ $6.5777 $348.6181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess