EN
  • EN
  • DE

ADM6992FX-AB-T-1

Part No ADM6992FX-AB-T-1
Manufacturer Infineon Technologies
Catalog Interface - Controllers
Description IC ETHERNET CONVERTER OAM 128PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet Switch 10/100 Base-FX/T/TX PHY - Interface
Manufacturer Infineon Technologies
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 115°C
Package 128-BFQFP
Family Name ADM6992
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number SP000077768, ADM6992FXABT1
Quantity per package 660
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860179-ADM6992FX-AB-T-1
Ultra Librarian 3D Model Ultra Librarian ADM6992FX-AB-T-1 CAD Model

Description

The Infineon Technologies ADM6992FX-AB-T-1 is an Ethernet switch 10/100 Base-FX/T/TX PHY interface.

  • Package: 128-BFQFP
  • Status: now obsolete
  • Operating Temperature Range: 0°C to 115°C
  • Family: ADM6992
  • Integrated Circuits: ICs designed for Ethernet switching applications
  • Popularity: medium-popularity
  • Supply and Demand Status: limited
  • Package Quantity: 660
  • MSL Level: 3 (168 hours)
  • REACH: unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess