EN
  • EN
  • DE

AFC461F/HBB

Part No AFC461F/HBB
Manufacturer Infineon Technologies
Catalog EMI / RFI Components
Description EMI Filter 4A 40VDC PC Pins Flange Mount/Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 28.19 mm
Length 72.9 mm
Max Current Rating 4 A
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Voltage Rating (DC) 40 V
Min Operating Temperature -55 °C
Mount Flanges, Through Hole
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination PC Pins
Win Source Part Number 1032779-AFC461F/HBB
Categories EMI / RFI Components
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFC461F/HBB CAD Model

Description

The Infineon Technologies EMI / RFI Component is a bulk packaged product that is designed with PC pins for termination.

  • Package: bulk
  • Termination: PC pins
  • Length: 72.9 mm
  • Depth: 28.19 mm
  • Maximum Input Voltage: 40 V
  • Maximum Current Rating: 4 A
  • RoHS Compliant: Yes
  • Operating Temperature: -55 °C to 125 °C
  • Mounting: flanges through the hole
  • Category: EMI / RFI Components
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
STMicroelectronics
ESD PROTECTION AND SIGNAL BOOSTE /
Lowest to $1.5462
Qualcomm
FILTER SAW 433.92MHZ 6SMD / 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 6-SMD, No Lead
Lowest to $2.5024
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT / Single Phase EMC/EMI Line Filter 30 A 250VAC DC ~ 400Hz Two Stage Threaded Post (M4)
Need more? Email Us
Qualcomm
FILTER SAW 315MHZ 6SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters LDB21946M05C-002
Lowest to $0.2180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess