EN
  • EN
  • DE

AUIRF7416QTRPBF

Part No AUIRF7416QTRPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1145085-AUIRF7416QTRPBF
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AUIRF7416QTRPBF CAD Model

Description

The AUIRF7416QTRPBF is a 40V Automotive Grade N-Channel MOSFET from Infineon Technologies, designed for high-efficiency power conversion and management in automotive applications. This MOSFET utilizes advanced DirectFET™ packaging technology to provide superior thermal performance and electrical conductivity, making it ideal for demanding environments.

Applications:

  • Automotive DC-DC converters: Used in converting voltage levels within automotive systems.
  • Automotive motor control: Ideal for controlling various motors in automotive applications, such as electric power steering (EPS) and cooling fan systems.
  • Automotive lighting: Efficiently drives automotive lighting systems, including headlights, taillights, and interior lighting.
  • Automotive infotainment systems: Powers the various components within infotainment systems, ensuring stable and reliable performance.
  • Automotive body control modules (BCM): Integral for managing and controlling various body functions within a vehicle.

Features:

  • AEC-Q101 Qualified: Suitable for use in automotive applications due to its compliance with rigorous automotive industry standards.
  • Low RDS(on): Provides minimal conduction losses, enhancing overall efficiency.
  • DirectFET™ Packaging: Enhances thermal performance and electrical conductivity, allowing for efficient heat dissipation.
  • Logic Level Gate Drive: Allows direct driving from logic-level microcontrollers without the need for additional gate drive circuitry.
  • Lead-Free and RoHS Compliant: Environmentally friendly, adhering to lead-free and RoHS standards.
  • Fast Switching Speed: Reduces switching losses, further improving efficiency.

Benefits:

  • Improved System Efficiency: Low RDS(on) and fast switching speed contribute to significant improvements in overall system efficiency.
  • Enhanced Thermal Performance: DirectFET™ packaging facilitates efficient heat dissipation, enabling operation at higher power levels.
  • Simplified Design: Logic-level gate drive simplifies the design process by allowing direct interface with microcontrollers.
  • Increased Reliability: AEC-Q101 qualification ensures high reliability and robustness in automotive environments.
  • Reduced System Size: DirectFET™ packaging allows for a smaller footprint compared to traditional packages.

Additional Details:

The AUIRF7416QTRPBF features a drain-source voltage (Vds) of 40V and a continuous drain current (Id) of up to 47A at 25°C case temperature. Its low gate charge (Qg) and gate resistance (Rg) contribute to its fast switching performance. The DirectFET™ package offers a low profile and excellent thermal contact to the PCB, ensuring efficient heat transfer.

This MOSFET is suitable for both high-side and low-side switching configurations. It is designed to withstand high transient voltages and currents, providing robust performance in demanding automotive applications. The AUIRF7416QTRPBF is an ideal choice for designers seeking a high-performance, reliable, and efficient MOSFET for automotive power management and motor control applications.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1527 $50.3910
800+ $0.1253 $100.2400
1,240+ $0.1214 $150.5360
1,705+ $0.1175 $200.3375
2,205+ $0.1136 $250.4880
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess