EN
  • EN
  • DE
  • IT

AUIRS2118S

Part No AUIRS2118S
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Inverting 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 6V, 9.5V
Current - Peak Output (Source, Sink) 290mA, 600mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 75ns, 25ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AUIRS2118
Standard Package 95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349061-AUIRS2118S
Ultra Librarian 3D Model Ultra Librarian AUIRS2118S CAD Model

Description

The Infineon Technologies AUIRS2118S is an automotive grade, high-side single channel gate driver IC.

  • Application: Drive IGBT and N-channel MOSFETs in high-side configurations
  • Bootstrap Voltage: 600V
  • Input Type: Inverting
  • Output Configuration: High-side driven
  • Number of Channels: Single Channel
  • Peak Output Current (Source): 290mA
  • Peak Output Current (Sink): 600mA
  • Logic Voltage (VIL): 6V
  • Logic Voltage (VIH): 9.5V
  • Rise Time: 75ns
  • Fall Time: 25ns
  • Operating Temperature: -40°C to 150°C
  • Package: 8-SOIC
  • Voltage Supply: 10V to 20V

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC
Lowest to $9.7970
NXP / Nexperia
IC GATE DRVR HALF-BRIDGE 20SOIC
Lowest to $6.8672
Unitrode
UC1708 NON-INVERTING HIGH SPEED / Gate Driver IC
Need more? Email Us
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
Powerex Inc.
IC GATE DRVR PWR MGMT MOSFET
Need more? Email Us
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
Infineon Technologies
TLE7189 - GATE DRIVER
Lowest to $10.9676
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 10WDFN
Lowest to $5.3581
Maxim Integrated
TSC426 - BUFFER/INVERTER BASED M / Gate Driver IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0192 $51.3264
41+ $2.4773 $101.5693
63+ $2.3999 $151.1937
87+ $2.3225 $202.0575
112+ $2.2450 $251.4400
150+ $2.0128 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,198 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess