The BAR90-02LE4350 is a silicon PIN diode manufactured by Infineon Technologies. This diode is designed for use as a variable resistor in RF and microwave applications. It features a low forward resistance and a long carrier lifetime, making it suitable for attenuators, switches, and phase shifters.
Applications
- RF attenuators
- RF switches
- Phase shifters
- Voltage variable resistors
- Automotive radar systems
Features
- Low forward resistance: Minimizes insertion loss in RF circuits.
- Long carrier lifetime: Ensures low distortion and good linearity.
- Small capacitance: Allows for high-frequency operation.
- Surface mount package: Suitable for automated assembly.
- RoHS Compliant: Pb-free and environmentally friendly.
Benefits
- Improved RF performance.
- Reduced distortion in RF circuits.
- Simplified circuit design.
- Compact and efficient solution.
- Meets environmental regulations.
Technical Specifications
The BAR90-02LE4350 has a reverse voltage of 30 V and a forward current of 50 mA. The typical forward resistance at 10 mA is 1.8 Ω. It is packaged in a SOD-323. Please consult the official Infineon datasheet for detailed electrical specifications, package dimensions, and application information.