The BAS4002S-02LRH is a Schottky Barrier Diode manufactured by Infineon Technologies. It's designed for applications requiring fast switching and low forward voltage drop. Packaged in a small SOT-23, it's suitable for high-density circuit board designs.
Applications
- Instrumentation
- High-speed switching circuits
- Portable devices
- Data transmission circuits
Features
- Low forward voltage drop
- Fast switching speed
- Small SOT-23 package
- AEC-Q101 qualified
Benefits
- Improved efficiency in switching applications due to the low forward voltage drop.
- Reduced switching losses because of the fast switching speed.
- Space-saving design allows for higher component density on circuit boards.
- Reliable performance in automotive applications due to AEC-Q101 qualification.
Technical Specifications
The BAS4002S-02LRH features a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 200mA. Its typical forward voltage is 0.37V at 10mA. The operating temperature range is -55°C to +125°C. The device is RoHS compliant.