EN
  • EN
  • DE

BAS70-04SH6827

Part No BAS70-04SH6827
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT363
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709624-BAS70-04SH6827
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-04SH6827 CAD Model

Description

The BAS70-04SH6827 is a Schottky barrier diode manufactured by Infineon Technologies, designed for high-speed switching and protection applications. This diode features a low forward voltage drop and fast switching speed, making it suitable for clamping, rectification, and signal detection in various electronic circuits. Its compact package facilitates easy integration into space-constrained applications.

Applications

  • High-speed switching circuits
  • Voltage clamping
  • Reverse polarity protection
  • Signal detection
  • Small signal rectification

Features

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables rapid switching between on and off states, supporting high-frequency operation.
  • Small package size: Allows for compact designs and integration into densely populated circuit boards.
  • High surge current capability: Provides protection against voltage surges and transient events.
  • Low capacitance: Reduces signal distortion and improves high-frequency performance.

Benefits

  • Improved circuit efficiency: Low forward voltage drop minimizes power loss and improves overall efficiency.
  • Enhanced switching performance: Fast switching speed enables high-frequency operation and rapid response times.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Robust protection: High surge current capability provides protection against voltage surges and transient events.
  • Cost-effective solution: Offers a balance of performance and features at a competitive price.

Technical Specifications

The BAS70-04SH6827 is typically packaged in a SOT-343 package. It has a forward voltage drop of approximately 0.4V at 1mA and a reverse voltage of 70V. The diode exhibits a low capacitance, typically around 1 pF, which is crucial for high-frequency applications. Its switching time is in the picosecond range, making it suitable for high-speed switching applications. The operating temperature range is typically from -55°C to +125°C.

Note: For detailed specifications, refer to the Infineon Technologies datasheet for BAS70-04SH6827.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess