EN
  • EN
  • DE

BAT63-03W/INF

Part No BAT63-03W/INF
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048266-BAT63-03W/INF
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAT63-03W/INF CAD Model

Description

The BAT63-03W/INF is a small signal Schottky diode manufactured by Infineon Technologies. It's designed for high-speed switching and mixing applications in RF and microwave circuits. Its low forward voltage drop and low capacitance make it suitable for applications requiring efficient signal detection and processing.

Applications

  • RF mixing: Used in radio frequency mixers for frequency conversion.
  • RF detection: Used in radio frequency detectors for signal demodulation.
  • High-speed switching circuits: The diode's fast switching capabilities make it ideal for applications requiring rapid signal processing.
  • Voltage clamping: It can be used to protect sensitive components from voltage spikes.
  • Sampling circuits: Used in high-speed sampling circuits for data acquisition.

Features

  • Low forward voltage drop: Minimizes power dissipation and improves circuit efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Low capacitance: Reduces signal distortion and improves high-frequency performance.
  • Small footprint: Allows for compact circuit designs.
  • Integrated protection resistor: Offers additional protection against ESD.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power loss, leading to energy savings.
  • Enhanced signal integrity: The fast switching speed and low capacitance ensure accurate signal transmission.
  • Protection against voltage transients: The integrated protection resistor safeguards sensitive components from ESD damage.
  • Compact designs: The small footprint allows for miniaturization of electronic devices.
  • Increased reliability: The robust design ensures stable operation over a wide range of conditions.

Additional Details

The BAT63-03W/INF is a surface-mount device (SMD) packaged in a small SOD323 package. The maximum repetitive peak reverse voltage is typically around 25V, and the maximum average forward rectified current is around 100mA. It is RoHS compliant, meaning it is free from hazardous substances. It is commonly used in mobile devices, wireless communication systems, and industrial applications where efficiency and reliability are critical.

Consult the manufacturer's datasheet for detailed specifications on thermal resistance and other pertinent characteristics.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess