EN
  • EN
  • DE
  • IT

BBY5805WH6327XTSA1

Part No BBY5805WH6327XTSA1
Manufacturer Infineon Technologies
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Infineon Technologies
Package Tape & Reel (TR)
Product Status Obsolete
Capacitance @ Vr, F 5.5pF @ 6V, 1MHz
Capacitance Ratio 3.5
Capacitance Ratio Condition C1/C4
Voltage - Peak Reverse (Max) 10 V
Diode Type 1 Pair Common Cathode
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package PG-SOT323
Base Product Number BBY58
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1315793-BBY5805WH6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BBY5805WH6327XTSA1 CAD Model

Description

The BBY5805WH6327XTSA1 is a variable capacitance diode (varicap) from Infineon Technologies, designed for electronic tuning applications. This diode's capacitance changes with applied voltage, making it ideal for use in circuits requiring voltage-controlled capacitance.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Tunable filters
  • RF tuning circuits in radios
  • Frequency synthesizers
  • Automatic Frequency Control (AFC) systems

Features:

  • High tuning ratio
  • Low series resistance
  • Optimized for high-frequency applications
  • Small form factor
  • RoHS compliant

Benefits:

  • Precise and stable frequency control
  • Wide frequency tuning range
  • Minimal signal loss
  • Compact design for modern electronics
  • Environmentally friendly

Additional Details:

The BBY5805WH6327XTSA1's capacitance varies inversely with the applied reverse voltage. This allows the device to be used for finely adjusting the resonant frequency of circuits. The 'WH6327XTSA1' suffix likely denotes specific packaging or manufacturing details.

The low series resistance is crucial for maintaining the signal integrity in RF circuits. High-frequency operation is also key, indicating that this component is designed to operate effectively in modern communication devices.

Varicap diodes like the BBY5805WH6327XTSA1 are essential components in radio and communication systems where precise frequency adjustment is needed. They facilitate tuning in radios, act as the core component in VCOs, and contribute to overall system stability.

You May Also Be Interested in

ON Semiconductor
DIODE VARACTOR 15V SNGLE 3-MCPH
Lowest to $0.2608
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,SI PLASTIC PB-FRE
Lowest to $1.3596
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $3.6065
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1837
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1631
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.3014

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess