EN
  • EN
  • DE

BC817K-25 E6327

Part No BC817K-25 E6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT-23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737283-BC817K-25 E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC817K-25 E6327 CAD Model

Description

The BC817K-25 E6327 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for various switching and amplification applications in electronic circuits. This transistor is characterized by its moderate current and voltage handling capabilities and is commonly used in small-signal circuits.

Applications

  • General Purpose Amplification: Amplifying signals in various electronic circuits.
  • Switching Applications: Used as a switch to control current flow.
  • Driver Stages: Driving larger transistors or loads.
  • Audio Amplifiers: Amplifying audio signals in low-power applications.
  • Signal Processing Circuits: Used in various signal processing applications.
  • Consumer Electronics: Used in a wide range of consumer electronic devices.

Features

  • NPN Transistor: An NPN transistor with a collector, base, and emitter.
  • Medium Current Capability: Collector current (IC) of up to 500 mA.
  • Voltage Rating: Collector-emitter voltage (VCEO) of up to 45 V.
  • High Current Gain (hFE): Typically between 160 and 400.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching.
  • Small Signal Amplification: Suitable for amplifying small signals.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Versatile Use: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Good Amplification: High current gain provides good signal amplification.
  • Compact Size: Small SOT-23 package for space-saving designs.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The BC817K-25 E6327 is housed in a small SOT-23 surface mount package, making it suitable for compact designs. The "-25" suffix indicates a specific current gain range within the overall BC817 family. The E6327 designation specifies the tape and reel packaging configuration for automated assembly processes. It is designed for use in a wide range of electronic applications where a general-purpose NPN transistor is required. Its characteristics make it a popular choice for both switching and amplification purposes.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,429 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess