EN
  • EN
  • DE

BC848C H6327

Part No BC848C H6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818840-BC848C H6327
Ultra Librarian 3D Model Ultra Librarian BC848C H6327 CAD Model

Description

The BC848C H6327 is a NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is a general-purpose transistor designed for a wide range of switching and amplification applications. The 'C' designation indicates a specific gain group, providing a higher current gain (hFE) compared to other variants like BC848A or BC848B. The 'H6327' likely refers to a specific manufacturing batch or internal tracking code.

Applications:

  • General Purpose Amplification: Amplifies small signals in various electronic circuits.
  • Switching Circuits: Used as a switch to control current flow in circuits.
  • Signal Amplification: Amplifies audio and other low-frequency signals.
  • Driver Stages: Drives larger loads, such as relays or LEDs.

Features:

  • NPN Transistor: Allows for easy implementation in many common circuit configurations.
  • High Current Gain (hFE): The 'C' variant offers a higher gain, suitable for applications requiring more amplification.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • Small Package: Typically available in a small surface-mount package (SOT-23), suitable for space-constrained applications.

Benefits:

  • Versatile Application: Can be used in a wide range of circuits.
  • High Gain: Provides good amplification performance.
  • Efficient Switching: Minimizes power loss during switching.
  • Compact Size: Allows for integration into small electronic devices.

Additional Details:

The BC848C H6327 is a commonly used NPN transistor due to its versatility and reliable performance. The high current gain of the 'C' variant makes it particularly suitable for applications where a strong amplification is needed. The low saturation voltage ensures efficient switching, reducing power dissipation. The SOT-23 package makes it easy to integrate into modern electronic devices. Typical electrical characteristics include a collector-emitter voltage (VCEO) rating suitable for low-voltage applications and a collector current (IC) rating adequate for driving small loads. It is RoHS compliant.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3939 $59.0850
360+ $0.3234 $116.4240
555+ $0.3130 $173.7150
765+ $0.3038 $232.4070
985+ $0.2934 $288.9990
1,320+ $0.2633 $347.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess