EN
  • EN
  • DE

BC850CWH6327

Part No BC850CWH6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT323
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752235-BC850CWH6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC850CWH6327 CAD Model

Description

The BC850CWH6327 is a general-purpose Bipolar Junction Transistor (BJT) from Infineon Technologies. It is an NPN transistor designed for a wide range of amplification and switching applications. Characterized by its high gain and low saturation voltage, the BC850CWH6327 is commonly used in low-power and small-signal circuits.

Applications:

  • Audio Amplification: Suitable for pre-amplifiers and small audio amplifier stages.
  • Switching Circuits: Employed in switching applications, such as driving relays and LEDs.
  • Signal Amplification: Used in circuits requiring amplification of small signals.
  • Oscillator Circuits: Can be integrated into various oscillator designs.
  • Linear Regulators: Functions as a control element in linear voltage regulators.
  • Digital Logic Circuits: Used in basic logic gates and digital switching applications.

Features:

  • NPN Transistor: A commonly used NPN BJT for general-purpose applications.
  • High Current Gain (hFE): Provides substantial amplification of current.
  • Low Saturation Voltage: Minimizes voltage drop when the transistor is fully switched on, enhancing efficiency.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.
  • Surface Mount Package: Comes in a small SOT-323 package suitable for surface mount technology (SMT).
  • RoHS Compliant: Meets environmental regulations by being lead-free.

Benefits:

  • Versatile Use: Suitable for a broad range of applications due to its general-purpose characteristics.
  • Efficient Performance: Low saturation voltage ensures efficient operation in switching applications.
  • Compact Design: Small SOT-323 package allows for high-density PCB layouts.
  • Reliable Amplification: Provides consistent and dependable signal amplification.
  • Easy Integration: Simple to incorporate into existing and new circuit designs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

The BC850CWH6327 has a collector current (Ic) rating of 100mA and a collector-emitter voltage (VCEO) rating of 45V. It features a high current gain (hFE) typically ranging from 420 to 800, making it ideal for applications requiring significant signal amplification. The saturation voltage (VCE(sat)) is low, typically around 0.25V at 10mA. The transistor is housed in a SOT-323 surface mount package, making it suitable for automated assembly processes. For detailed electrical characteristics, application guidelines, and package dimensions, refer to the Infineon Technologies datasheet.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0746 $57.8150
1,885+ $0.0614 $115.7390
2,920+ $0.0594 $173.4480
4,025+ $0.0574 $231.0350
5,200+ $0.0556 $289.1200
6,965+ $0.0498 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess