EN
  • EN
  • DE
  • IT

BCR35PN H6327

Part No BCR35PN H6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays
Description Trans Digital BJT NPN/PNP 50V 100mA Automotive 6-Pin SOT-363 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Infineon Technologies
Win Source Part Number 233873-BCR35PN H6327
Popularity Low
Supply and Demand Status Sufficient
Family Name BCR35PN
Introduction Date November 26, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BCR35PN H6327 CAD Model

Description

Product Overview

The BCR35PN H6327 is designed to offer superior performance in demanding electronic applications. Its advanced design ensures robustness and consistency, making it a top choice for various projects.

Features and Benefits

  • High Reliability: Offers consistent performance across different conditions.
  • Thermal Stability: Operates effectively in a wide range of temperatures.
  • User-Friendly: Easy to implement with comprehensive compatibility.

Applications

  • Telecommunications Equipment
  • Embedded Systems
  • Energy Management Systems
  • Home Automation Devices

The BCR35PN H6327 stands out with its reliability and versatile application scope, ensuring success in both professional and personal projects.

You May Also Be Interested in

Panasonic
TRANS 2NPN 20V/50V SSMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI5
Need more? Email Us
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Need more? Email Us
Sanken
TRANS 2NPN/2PNP DARL 60V 10SIP
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Need more? Email Us
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16DIP
Lowest to $0.2296
Diodes Incorporated
IC PWR RELAY 7NPN 1:1 16DIP
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V 0.1A MINI6
Lowest to $0.8150

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0557 $64.8905
2,860+ $0.0452 $129.2720
4,415+ $0.0440 $194.2600
6,065+ $0.0427 $258.9755
7,815+ $0.0414 $323.5410
10,345+ $0.0375 $387.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273,055 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess