EN
  • EN
  • DE

BCX56-10H6327

Part No BCX56-10H6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT89
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709713-BCX56-10H6327
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCX56-10H6327 CAD Model

Description

The BCX56-10H6327 is a single NPN Bipolar Junction Transistor (BJT) manufactured by Infineon Technologies. This transistor is designed for medium power amplification and switching applications. It boasts a high current capability and is commonly used in various electronic circuits requiring a reliable and efficient transistor.

Applications:

  • Amplifier circuits: Used in audio amplifiers and signal amplification stages.
  • Switching applications: Suitable for switching circuits requiring moderate current.
  • Driver stages: Can be used as a driver transistor for higher power devices.
  • Linear regulators: Employed in linear voltage regulators for stable voltage output.
  • Power management circuits: Used in power management systems for various electronic devices.

Features:

  • NPN transistor: Standard NPN configuration for wide applicability.
  • High collector current: Capable of handling moderate current loads.
  • Low saturation voltage: Provides efficient switching performance with minimal voltage drop.
  • High transition frequency: Suitable for high-frequency applications.
  • HFE Group 10: Specified DC current gain range ensures predictable performance.

Benefits:

  • Efficient amplification: High current gain and low saturation voltage provide efficient amplification.
  • Reliable switching: Fast switching speed ensures reliable performance in switching applications.
  • Versatile application: Suitable for a wide range of applications due to its robust characteristics.
  • Stable performance: HFE grouping ensures consistent performance across different devices.
  • Long operational life: Designed for long-term reliability in demanding environments.

Additional Details:

The BCX56-10H6327 is typically available in a SOT-89 package. The transistor's performance characteristics, such as collector-emitter saturation voltage and DC current gain, are specified in the datasheet. Ensure that the transistor is operated within its maximum ratings to prevent damage. The device's thermal resistance should be considered to maintain a safe operating temperature. The BCX56 series offers various HFE groupings, allowing designers to select the best transistor for their specific application needs. The suffix "H6327" typically denotes specific manufacturing or packaging details; refer to the official datasheet for precise definitions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1756 $57.9480
800+ $0.1444 $115.5200
1,240+ $0.1398 $173.3520
1,710+ $0.1351 $231.0210
2,215+ $0.1305 $289.0575
2,975+ $0.1167 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess