EN
  • EN
  • DE

BCX69-16H6327

Part No BCX69-16H6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+15+
Reference case SOT89
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713753-BCX69-16H6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCX69-16H6327 CAD Model

Description

The BCX69-16H6327 is a medium power NPN Bipolar Junction Transistor (BJT) from Infineon Technologies, designed for a wide range of amplifier and switching applications. This transistor is particularly suited for applications requiring moderate power dissipation and high current gain in a compact form factor.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers and small audio amplifiers to boost signal levels.
  • DC-DC Converters: Employed in switching circuits for voltage regulation and power conversion.
  • Motor Drivers: Controls small DC motors in various electronic devices.
  • Relay Drivers: Used to switch relays in automotive, industrial, and consumer applications.
  • LED Drivers: Drives LEDs in lighting applications, providing constant current or voltage.
  • Switching Circuits: General-purpose switching in electronic systems.
  • Linear Regulators: Used as a pass transistor in linear voltage regulators.

Features:

  • NPN Transistor: An NPN transistor designed for amplification and switching applications.
  • High Current Gain (hFE): Provides a high current gain, enhancing amplification capabilities.
  • Medium Power Dissipation: Suitable for medium power applications, providing a balance between power and size.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • Surface Mount Device (SMD): Designed for surface mount technology, enabling compact PCB designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Pb-Free Package: Lead-free package for environmental compliance.

Benefits:

  • Improved Signal Amplification: High current gain allows for efficient signal amplification.
  • Efficient Switching: Low saturation voltage ensures minimal power loss during switching.
  • Compact Design: Small SMD package is ideal for space-constrained applications.
  • Versatile Use: Suitable for a wide range of applications requiring medium power and high gain.
  • Reliable Performance: Designed for robust and consistent performance under various operating conditions.
  • Environmentally Friendly: RoHS compliant and Pb-free package meets environmental standards.

The Infineon BCX69-16H6327 is a reliable and versatile NPN BJT suitable for a variety of medium power amplifier and switching applications. Its high current gain, efficient switching characteristics, and compact SMD package make it an excellent choice for modern electronic designs where space and performance are critical. Compliance with environmental standards ensures its suitability for global markets.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2017 $60.8323
44+ $2.6265 $115.5660
69+ $2.5445 $175.5705
94+ $2.4625 $231.4750
122+ $2.3805 $290.4210
163+ $2.1344 $347.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess