EN
  • EN
  • DE
  • IT

BFP196R

Part No BFP196R
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 12V 0.15A 700mW Automotive 4-Pin(3+Tab) SOT-143R T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Infineon Technologies
Win Source Part Number 235002-BFP196R
Popularity Low
Supply and Demand Status Balance
Family Name BFP196
Introduction Date May 02, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFP196R CAD Model

Description

Overview of BFP196R

The BFP196R is a distinguished RF transistor characterized by its excellent efficiency and robustness, tailored for high-power and high-frequency applications. It serves a variety of modern technological demands effectively.

Features and Benefits

  • High Efficiency: Ensures effective energy use in high-power operations.
  • Robust Construction: Withstands environmental and operational stress.
  • Broad Frequency Application: Suitable for a diverse range of frequencies.
  • Superior Signal Fidelity: Maintains integrity over long distances.

Applications

  • Aerospace Communication Systems
  • High-frequency Transmitters
  • Industrial RF Equipment
  • Secure Military Communications

The BFP196R is favored in applications where reliability and performance cannot be compromised.

You May Also Be Interested in

M/A-Com Technology Solutions
TRANS RF NPN 35V 9A 316-01 / RF Transistor NPN 35V 9A 80W Chassis Mount 316-01, STYLE 1
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0631 $66.6941
27+ $4.9752 $134.3304
41+ $4.8199 $197.6159
56+ $4.6635 $261.1560
72+ $4.5082 $324.5904
96+ $4.0425 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess