EN
  • EN
  • DE
  • IT

BFP196WH6327

Part No BFP196WH6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1419+
Reference case SOT-143
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713787-BFP196WH6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFP196WH6327 CAD Model

Description

The BFP196WH6327 is a high-performance NPN silicon bipolar RF transistor from Infineon Technologies, specifically designed for low-noise amplification in high-frequency applications. It is well-suited for use in wireless communication systems, particularly in the front-end stages where low noise and high gain are critical.

Applications

  • Low Noise Amplifiers (LNAs)
  • RF Front-End Modules
  • Wireless Communication Systems (e.g., WLAN, Cellular)
  • Oscillators
  • Mixers

Features

  • NPN Silicon Bipolar Transistor
  • High Transition Frequency (fT)
  • Low Noise Figure
  • High Gain
  • Small SMD Package
  • RoHS Compliant

Benefits

  • Enables operation at high frequencies, suitable for modern wireless communication systems.
  • Ensures minimal noise contribution, improving the sensitivity of receiver circuits.
  • Provides high amplification, enhancing signal strength in RF applications.
  • Allows for compact and space-saving designs.
  • Complies with environmental regulations.
  • Optimized for performance in many common applications

Additional Details

The BFP196WH6327 is characterized by its high transition frequency, low noise figure, and high gain, making it an excellent choice for demanding RF applications. Its small SMD package allows for high-density circuit designs. This transistor is commonly used in low-noise amplifiers and RF front-end modules to achieve optimal performance in wireless communication systems.

Technical Specifications:

  • Polarity: NPN
  • Transition Frequency (fT): Typically specified in GHz.
  • Noise Figure (NF): Typically specified in dB.
  • Gain: Typically specified in dB.
  • Collector Current (Ic): Specified in the datasheet.
  • Package: SOT-343

You May Also Be Interested in

Microsemi Corporation
TRANSISTOR
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 55V 211-11 / RF Transistor NPN 55V 20A 150W Chassis Mount 211-11, Style 2
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,040 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess