The BFP420L6327XT is a wideband silicon germanium (SiGe) bipolar RF transistor manufactured by Infineon Technologies. This transistor is optimized for low-noise and high-gain applications in various wireless communication systems. Its superior performance makes it suitable for demanding RF front-end designs.
Applications
- Low Noise Amplifiers (LNAs) in wireless receivers
- Oscillators for signal generation
- RF front-ends for mobile communication devices
- Satellite communication systems
- Wireless LAN (WLAN) applications
Features
- High transition frequency (fT): 80 GHz
- Low noise figure: 0.9 dB at 2 GHz, VCE = 2 V, IC = 10 mA
- High maximum stable gain (MSG): 23 dB at 2 GHz, VCE = 2 V, IC = 10 mA
- Collector-emitter voltage (VCEO): 3 V
- Optimized for low-noise applications
- Small SMD package (SOT-343)
Benefits
- Enhances receiver sensitivity in communication systems due to its extremely low noise figure.
- Provides excellent gain performance for signal amplification, improving overall system performance.
- Enables high-frequency operation with stable and reliable performance.
- Facilitates compact and efficient circuit designs with its small SMD package.
- Improves signal quality by minimizing noise contribution.
Additional Details
The BFP420L6327XT is fabricated using Infineon’s advanced SiGe bipolar technology, which delivers superior performance compared to traditional silicon bipolar transistors. The high transition frequency enables operation in higher frequency bands, and the low noise figure is crucial for enhancing receiver sensitivity in wireless communication systems. The small SOT-343 package allows for compact and efficient PCB designs. This part is commonly used in 5 GHz WLAN applications and other high-frequency RF front-ends.
Technical Specifications:
- Collector-Emitter Voltage (VCEO): 3 V
- Collector Current (IC): 50 mA
- Transition Frequency (fT): 80 GHz
- Noise Figure (NF): 0.9 dB at 2 GHz
- Package: SOT-343