EN
  • EN
  • DE

BFP840ESD

Part No BFP840ESD
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description Robust Low Noise Silicon Germanium Bipolar RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153266-BFP840ESD
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFP840ESD CAD Model

Description

The BFP840ESD is a silicon germanium (SiGe) heterojunction bipolar transistor (HBT) manufactured by Infineon Technologies. It is designed for high-frequency, low-noise applications and features integrated ESD (Electrostatic Discharge) protection. This transistor is well-suited for use in sensitive RF front-end circuits, providing both excellent performance and enhanced robustness.

Applications:

  • Low Noise Amplifiers (LNAs) for mobile communication systems (GSM, UMTS, LTE)
  • Direct Broadcast Satellite (DBS) front-ends
  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN) devices
  • Voltage Controlled Oscillators (VCOs)
  • Active mixers

Features:

  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Minimizes noise contribution, enhancing receiver sensitivity.
  • High Gain: Provides substantial signal amplification.
  • Integrated ESD Protection: Enhances robustness against electrostatic discharge events.
  • High Linearity: Reduces distortion and improves signal quality.
  • Small Package Size: Facilitates compact designs.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced ESD Protection: Reduces the risk of damage from electrostatic discharge during handling and operation.
  • Extended Communication Range: High gain contributes to a better signal-to-noise ratio, extending communication range.
  • Stable Oscillations: Supports stable oscillation in oscillator circuits.
  • Reduced Signal Distortion: High linearity minimizes signal distortion, improving overall signal quality.
  • Compact System Design: Small package size allows for smaller and more integrated designs.

Additional Details:

The BFP840ESD is typically supplied in a small surface-mount package. It is essential to consult the datasheet for detailed specifications, including collector-emitter voltage, collector current, power dissipation, operating temperature range, and ESD protection levels. Proper biasing and impedance matching are crucial for optimal performance. This transistor is designed for use in the GHz frequency range. The integrated ESD protection is particularly important in automated assembly environments and applications where handling and electrostatic discharge are potential concerns.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess