EN
  • EN
  • DE

BFP842ESDH6327XTSA1

Part No BFP842ESDH6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANS NPN 3.7V 60GHZ SOT343 / RF Transistor NPN 3.7V 40mA 60GHz 120mW Surface Mount PG-SOT343-4-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Infineon Technologies
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 3.7V
Frequency - Transition 60GHz
Noise Figure (dB Typ @ f) 0.65dB @ 3.5GHz
Gain 26dB
Power - Max 120mW
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 15mA, 2.5V
Current - Collector (Ic) (Max) 40mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package PG-SOT343-4-2
Base Product Number BFP842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BFP 842ESD H6327CT-ND,BFP 842ESD H6327DKR-ND,BFP842ESDH6327XTSA1DKR,BFP 842ESD H6327TR,BFP 842ESD H6327TR-ND,BFP842ESDH6327XTSA1CT,BFP 842ESD H6327,SP000943012,BFP 842ESD H6327CT,BFP842ESDH6327XTSA1TR,BFP842ESDH6327,BFP 842ESD H6327DKR
Standard Package 3,000
Win Source Part Number 1144167-BFP842ESDH6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BFP842ESDH6327XTSA1 CAD Model

Description

The BFP842ESDH6327XTSA1 is a transistor manufactured by Infineon Technologies and is available at Win Source.

  • Category: Discrete Semiconductor Products
  • Type: Transistors - Bipolar (BJT) - RF
  • Package: Tape and Reel
  • Units per Package: 3000
  • Mounting: SMD (SMT)
  • Power - Max: 120mW
  • Voltage - Collector Emitter Breakdown (Max): 3.7V
  • Current - Collector (Ic) (Max): 40mA
  • Gain: 26dB
  • Transistor Type: NPN
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 15mA, 2.5V
  • Frequency - Transition: 60GHz
  • Noise Figure (dB Typ @ f): 0.65dB @ 3.5GHz
  • Package/Case: SC-82A, SOT-343
  • Operating Temperature: 150°C (TJ)
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4183 $58.5620
340+ $0.3433 $116.7220
525+ $0.3326 $174.6150
720+ $0.3218 $231.6960
930+ $0.3111 $289.3230
1,245+ $0.2788 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess