EN
  • EN
  • DE

BFR460L3

Part No BFR460L3
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description NPN Silicon RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153309-BFR460L3
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFR460L3 CAD Model

Description

The BFR460L3 is a high-performance, low-noise silicon bipolar transistor (BJT) from Infineon Technologies. It's designed for various high-frequency applications, providing excellent gain and low noise characteristics. The BFR460L3 is often used in receiver front-ends and other applications where signal amplification with minimal noise is crucial.

Applications

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals with minimal added noise.
  • Oscillators: Employed in oscillators for generating stable and clean signals.
  • Mixers: Used in frequency mixers for signal conversion.
  • Wireless Communication Systems: Found in cellular base stations, WLAN devices, and other wireless infrastructure.
  • Satellite Communication: Used in satellite receivers and transmitters.
  • TV Tuners: Employed in TV tuners for signal amplification.

Features

  • High Transition Frequency (fT): Offers a high fT for excellent high-frequency performance.
  • Low Noise Figure: Provides minimal noise contribution for sensitive receiver applications.
  • High Gain: Delivers substantial signal amplification.
  • Silicon Bipolar Transistor: Reliable and cost-effective technology.
  • Small Package: Compact package for space-constrained designs (SOT-23).
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Quality: High gain amplifies the signal without introducing significant distortion.
  • Extended Communication Range: Enables longer communication distances due to low-noise amplification.
  • Compact Design: Small package allows for integration into miniature devices.
  • High-Frequency Performance: Suitable for applications operating at high frequencies.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details

The BFR460L3 operates with a collector-emitter voltage (VCE) and collector current (IC) optimized for low-noise performance. Specific values can be found in the datasheet. It is commonly used in the frequency range of several GHz. The device is available in a small SOT-23 package, which is designed for surface mount technology (SMT) assembly. This transistor is an excellent choice for high-performance RF and microwave applications where low noise and high gain are critical, while also considering cost-effectiveness. The SOT-23 package facilitates easy integration into various electronic designs.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3278 $173.7340
730+ $0.3173 $231.6290
945+ $0.3067 $289.8315
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess