EN
  • EN
  • DE

BGSA141MN10E6327XTSA1

Part No BGSA141MN10E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Antennas
Description IC RF SWITCH SPST/SPDT/ TSNP10-3  /  RF Switch IC General Purpose SPST, SPDT, SP3T, SP4T 50Ohm TSNP-10-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Circuit SPST, SPDT, SP3T, SP4T
Frequency Range 100MHz ~ 4GHz
Isolation 13dB
Insertion Loss 0.8dB
Test Frequency 2.69GHz
IIP3 75dBm
Impedance 50Ohm
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 125°C (TJ)
Package / Case 10-XFQFN
Supplier Device Package TSNP-10-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BGSA141MN10E6327XTSA1DKR,BGSA141MN10E6327XTSA1TR,SP001505416,BGSA141MN10E6327XTSA1CT,BGSA141MN10E6327XTSA1-ND,IFEINFBGSA141MN10E6327XTSA1,2156-BGSA141MN10E6327XTSA1
Standard Package 7,500
Win Source Part Number 1049211-BGSA141MN10E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGSA141MN10E6327XTSA1 CAD Model

Description

The BGSA141MN10E6327XTSA1 is an RF switch from Infineon Technologies.

  • Circuit: SPST, SPDT, SP3T, or SP4T
  • Frequency Range: 100MHz to 4GHz
  • Impedance: 50 Ohm
  • Insertion Loss: 0.8dB
  • Isolation: 13dB
  • Voltage Supply Range: 2.3V to 3.6V
  • Package: 10-XFQFN
  • Device Package: TSNP-10-3
  • IIP3: 75dBm
  • ECCN: EAR99
  • Product Status: Obsolete

You May Also Be Interested in

Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Digi International
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Ezurio
RF ANT 2.4GHZ PCB TRACE CONN
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 868MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 868MHZ WHIP RA SMA MALE
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP STR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,499 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess