EN
  • EN
  • DE

BGSA143GL10E6327XTSA1

Part No BGSA143GL10E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Switches
Description IC SWITCH SP4T 10TSLP / RF Switch IC General Purpose SP4T PG-TSLP-10-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Infineon Technologies
Package Tape & Reel
RF Type General Purpose
Circuit SP4T
Frequency Range 6GHz
Voltage - Supply 42V
Mounting Type Surface Mount
Package / Case 10-XFLGA
Supplier Device Package PG-TSLP-10-2
Base Product Number BGSA143
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337889-BGSA143GL10E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGSA143GL10E6327XTSA1 CAD Model

Description

The BGSA143GL10E6327XTSA1 is a highly integrated single-pole four-throw (SP4T) RF switch from Infineon Technologies. This switch is designed for antenna selection and mode switching in mobile communication devices and other wireless applications, offering excellent performance and versatility.

Applications

  • Mobile phones: Antenna selection for different frequency bands and communication standards (GSM, UMTS, LTE, 5G).
  • Tablets: Similar to mobile phones, for antenna management and signal routing.
  • Wearable devices: Efficient RF switching in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) devices: Antenna selection and mode switching in connected devices.
  • Wireless modules: RF signal routing in various wireless communication modules.

Features

  • SP4T configuration: Allows for switching between four different RF paths.
  • Low insertion loss: Minimizes signal attenuation, ensuring maximum power transfer and optimal performance.
  • High isolation: Prevents signal leakage between RF paths, maintaining signal integrity.
  • Fast switching speed: Enables rapid switching between RF paths, optimizing system performance.
  • Small form factor: Compact design allows for easy integration into space-constrained applications.
  • Single supply voltage: Simplifies power supply design and reduces component count.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved system performance: Low insertion loss and high isolation contribute to enhanced signal quality and overall system performance.
  • Extended battery life: Efficient switching reduces power consumption, extending the operational life of battery-powered devices.
  • Reduced component count: Integrated design minimizes the need for external components, simplifying the design process and reducing BOM (Bill of Materials) costs.
  • Increased design flexibility: Small form factor and versatile functionality enable flexible integration into a variety of applications.
  • Enhanced reliability: Robust design ensures reliable operation in demanding conditions.

Additional Details

The BGSA143GL10E6327XTSA1 operates over a wide frequency range, typically from 0.1 GHz to several GHz, making it suitable for various wireless communication standards. It is controlled via a MIPI RFFE (RF Front-End) interface, allowing for precise control and configuration. The device is housed in a compact package, facilitating automated assembly and reducing manufacturing costs. Its low power consumption and high performance make it an ideal choice for modern wireless devices requiring efficient and reliable RF switching.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess