EN
  • EN
  • DE

BSB150N15NZ3 G

Part No BSB150N15NZ3 G
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1049658-BSB150N15NZ3 G
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSB150N15NZ3 G CAD Model

Description

The BSB150N15NZ3 G is an N-channel RF power MOSFET from Infineon Technologies, engineered for efficient power amplification in high-frequency applications.

Applications:

  • RF power amplifiers in cellular infrastructure.
  • Broadcast transmitters.
  • Industrial RF generators.
  • Aerospace and defense communication systems.
  • Satellite communication equipment.

Features:

  • N-Channel enhancement mode MOSFET.
  • High power gain for efficient amplification.
  • Low on-resistance (RDS(on)) for minimal power loss.
  • Excellent thermal performance for reliable operation.
  • Optimized for high-frequency applications.

Benefits:

  • Reduced energy consumption due to high efficiency.
  • Improved signal quality in RF systems.
  • Enhanced system reliability and longevity.
  • Compact design for high-density applications.
  • Cost-effective solution for RF power amplification.

Additional Details:

The BSB150N15NZ3 G is designed with advanced process technology to deliver high power gain and efficiency. The N-channel enhancement mode MOSFET configuration allows for straightforward integration into various amplifier designs. The low on-resistance minimizes power loss, improving overall system efficiency. The device’s thermal performance is enhanced through optimized packaging and die design, enabling it to operate reliably at high power levels. This MOSFET is particularly well-suited for applications requiring high power amplification with stringent efficiency and reliability requirements. It is typically supplied in a surface-mount package, facilitating efficient PCB assembly and heat dissipation. Its robust design includes protection against electrostatic discharge (ESD) and over-temperature conditions, further ensuring its reliability in demanding environments.

The datasheet for the BSB150N15NZ3 G provides detailed specifications including drain-source voltage, gate-source voltage, drain current, and power dissipation limits. It also includes information on its S-parameters, which are critical for designing impedance matching networks for optimal performance at the desired operating frequencies. Infineon provides application notes and design tools to support engineers in implementing the BSB150N15NZ3 G in various RF power amplifier topologies. The MOSFET's performance is characterized over a wide range of frequencies and temperatures, ensuring consistent operation in diverse applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess