EN
  • EN
  • DE

BSC025N03LSG

Part No BSC025N03LSG
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS™3 Power-MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737442-BSC025N03LSG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSC025N03LSG CAD Model

Description

The BSC025N03LSG is an OptiMOS™ power MOSFET from Infineon Technologies, designed for high-efficiency power conversion and switching applications. It is an N-channel MOSFET that features extremely low on-resistance (RDS(on)) and optimized switching performance, making it suitable for demanding applications requiring high power density and efficiency.

Applications:

  • Synchronous Rectification: Widely used in synchronous rectification in DC-DC converters to improve efficiency.
  • Switched-Mode Power Supplies (SMPS): Employed in SMPS for servers, telecom equipment, and other power supplies.
  • Motor Control: Used in motor control applications for efficient power switching and control.
  • DC-DC Conversion: Suitable for various DC-DC conversion applications requiring high efficiency.
  • Battery Management Systems (BMS): Integrated into BMS for efficient power control and protection.

Features:

  • Extremely Low RDS(on): Reduces conduction losses, significantly improving efficiency.
  • Optimized Switching Performance: Low gate charge (Qg) and gate resistance (Rg) minimize switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • 100% Avalanche Tested: Ensures consistent avalanche performance.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying drive circuitry.
  • Robust Design: Ensures reliable performance in harsh environments.
  • Halogen-Free and RoHS Compliant: Environmentally friendly, meeting industry standards for hazardous substances.

Benefits:

  • Superior Efficiency: Extremely low RDS(on) and optimized switching performance significantly reduce power losses, improving overall efficiency.
  • Simplified Design: Logic level drive simplifies the design and reduces component count.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable performance under transient conditions.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, improving system reliability and thermal management.
  • Environmentally Friendly: Halogen-free and RoHS compliant, contributing to a greener environment.

Additional Details:

The BSC025N03LSG has specific electrical characteristics detailed in its datasheet, including maximum drain-source voltage, gate-source voltage, and continuous drain current ratings. It is typically mounted using standard SMT processes. It is designed for applications requiring high efficiency, high power density, and reliable performance. For precise specifications and application guidelines, refer to the official documentation from Infineon Technologies.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,770 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess