The BSC028N06LSG is a P-channel, logic level, StrongIRFET™ power MOSFET from Infineon Technologies, designed for high-performance switching applications. This MOSFET is optimized for synchronous rectification in DC-DC converters and other applications requiring high efficiency and low on-state resistance.
Applications:
- Synchronous rectification in DC-DC converters
- Motor control
- Load switch
- Power management in portable devices
Features:
- Logic level drive: allows direct drive from microcontrollers
- Low on-state resistance (RDS(on)): Reduces conduction losses and improves efficiency
- Optimized for synchronous rectification
- Avalanche rated
- 100% avalanche tested
- Robust body diode
Benefits:
- Increased system efficiency: Lower RDS(on) minimizes power dissipation and heat generation.
- Simplified design: Logic level drive reduces the need for external gate drive circuitry.
- Improved reliability: Avalanche rating ensures robust performance under transient conditions.
- Reduced component count: Optimized for synchronous rectification, reducing the need for external diodes.
- Higher power density: Allows for smaller and more efficient power supply designs.
Additional Details:
The BSC028N06LSG features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 50A (depending on operating conditions). It is available in a PG-TDSON-8 package, which offers excellent thermal performance and is suitable for surface mount assembly. The device is RoHS compliant and halogen-free. It is designed to operate over a wide temperature range, making it suitable for demanding industrial applications.
Note: This part is marked as END-OF-LIFE by the manufacturer. Please check for availability and consider alternative parts for new designs.