EN
  • EN
  • DE

BSC039N06NS

Part No BSC039N06NS
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description New OptiMOS™ 40V and 60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154676-BSC039N06NS
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSC039N06NS CAD Model

Description

The BSC039N06NS is a high-performance OptiMOS™ power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for a wide range of applications where efficiency and power density are crucial. It features low on-state resistance (Rds(on)) and optimized switching characteristics, contributing to reduced power losses and improved performance.

Applications:

  • DC-DC converters
  • Power management in servers and telecom equipment
  • Motor control
  • Synchronous rectification
  • Battery management systems

Features:

  • Low on-state resistance (Rds(on))
  • Optimized for high-frequency switching
  • Low gate charge (Qg)
  • Avalanche rated
  • Logic level driving
  • Pb-free terminal plating; RoHS compliant

Benefits:

  • Enables high efficiency and reduced power losses
  • Improved thermal behavior
  • Higher power density
  • Simplified design due to logic level compatibility
  • Increased system reliability due to avalanche rating

Additional Details:

The BSC039N06NS has a drain-source voltage (Vds) of 60V and a continuous drain current (Id) of up to 54A. The low Rds(on) minimizes conduction losses, while the optimized switching characteristics contribute to reduced switching losses. It is available in a leadless SMD package for effective heat dissipation. The MOSFET's avalanche rating provides an additional margin of safety, protecting the device from voltage spikes. The logic-level gate drive simplifies design, allowing direct control from microcontrollers. The BSC039N06NS is suitable for synchronous rectification, replacing diodes to improve power supply efficiency. Its low gate charge enables high-frequency operation with reduced gate drive power requirements. The combination of low Rds(on) and low gate charge ensures optimal performance in switching applications.

The device is Pb-free and RoHS compliant, meeting environmental standards. Typical applications include power management in servers, telecom equipment, and motor control systems. The rugged design and avalanche capability make it suitable for use in demanding environments. It helps improve thermal management and power density.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7423 $51.9610
165+ $0.6091 $100.5015
255+ $0.5900 $150.4500
355+ $0.5710 $202.7050
455+ $0.5520 $251.1600
610+ $0.4949 $301.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,212 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess