EN
  • EN
  • DE

BSC059N04LSG

Part No BSC059N04LSG
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS™3 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14/15+
Reference case TDSON-8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713821-BSC059N04LSG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSC059N04LSG CAD Model

Description

The BSC059N04LSG is a OptiMOS™ power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency power conversion and switching applications. It's characterized by its low on-state resistance (Rds(on)) and fast switching speed, which contribute to reduced power losses and improved system performance.

Applications

  • Synchronous rectification in switched-mode power supplies (SMPS): Improves efficiency by replacing Schottky diodes with MOSFETs.
  • DC-DC converters: Used in voltage regulators and other DC-DC conversion circuits.
  • Motor control: Drives and controls the speed of DC motors.
  • Battery management systems (BMS): Protects and manages lithium-ion and other battery types.
  • Power OR-ing: Implements redundant power supply schemes for increased system reliability.

Features

  • Low on-state resistance (Rds(on)): Minimizes conduction losses, improving efficiency.
  • Fast switching speed: Reduces switching losses, further enhancing efficiency.
  • Logic level gate drive: Can be driven directly by microcontrollers and other logic devices.
  • Avalanche rated: Withstands transient voltage spikes, improving robustness.
  • Halogen-free and RoHS compliant: Environmentally friendly construction.

Benefits

  • High efficiency: Low Rds(on) and fast switching reduce power losses, resulting in higher system efficiency.
  • Reduced heat dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Simplified design: Logic level gate drive simplifies the gate drive circuitry.
  • Improved reliability: Avalanche rating provides protection against voltage transients.
  • Environmentally friendly: Halogen-free and RoHS compliant construction ensures environmental compliance.

Technical Specifications

  • Channel Type: N-Channel
  • Drain-Source Voltage (Vds): 40 V
  • Continuous Drain Current (Id): 56 A
  • On-State Resistance (Rds(on)): 5.9 mΩ (at Vgs = 10 V)
  • Gate Threshold Voltage (Vgs(th)): 1 V to 2 V
  • Total Gate Charge (Qg): 23 nC
  • Package: PG-TDSON-8

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,570 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess