EN
  • EN
  • DE

BSC190N12NS3GATMA1

Part No BSC190N12NS3GATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 120V 8.6A/44A TDSON / N-Channel 120 V 8.6A (Ta), 44A (Tc) 69W (Tc) Surface Mount PG-TDSON-8-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Infineon Technologies
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 120 V
Current - Continuous Drain (Id) @ 25°C 8.6A, 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 19mOhm @ 39A, 10V
Vgs(th) (Max) @ Id 4V @ 42µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2300 pF @ 60 V
Power Dissipation (Max) 69W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package PG-TDSON-8-1
Case / Package 8-PowerTDFN
Base Product Number BSC190
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BSC190N12NS3 GCT-ND,BSC190N12NS3 GCT,BSC190N12NS3 GDKR-ND,BSC190N12NS3 GTR-ND,BSC190N12NS3GATMA1TR,SP000652752,BSC190N12NS3 G,BSC190N12NS3 GTR,BSC190N12NS3GATMA1DKR-NDTR-ND,BSC190N12NS3GATMA1DKR,BSC190N12NS3G,BSC190N12NS3GATMA1CT,BSC190N12NS3 GDKR,BSC190N12NS3GATMA1CT-NDTR-ND,BSC190N12NS3 G-ND
Standard Package 5,000
Win Source Part Number 1324770-BSC190N12NS3GATMA1
Ultra Librarian 3D Model Ultra Librarian BSC190N12NS3GATMA1 CAD Model

Description

The BSC190N12NS3GATMA1 is a MOSFET transistor from Infineon Technologies.

  • FET Type: N-channel
  • Drain to Source Voltage: 120V
  • Continuous Drain Current: 8.6A @ 25°C
  • Maximum Rds On: 19mOhm @ 39A, 10V
  • Gate Charge: 34nC @ 10V
  • Input Capacitance: 2300pF @ 60V
  • Package: PG-TDSON-8-1
  • Series: Automotive, AEC-Q101, OptiMOS
  • MSL Level: 1
  • HTSUS Code: 8541.29.0095
  • ROHS3 Compliant: true
  • Alternative Parts (cross-reference): BSC190N12NS3 GCT-ND, BSC190N12NS3 GCT, BSC190N12NS3 GDKR-ND, BSC190N12NS3 GTR-ND, BSC190N12NS3GATMA1TR, SP000652752, BSC190N12NS3 G, BSC190N12NS3 GTR, BSC190N12NS3GATMA1DKR-NDTR-ND, BSC190N12NS3GATMA1DKR, BSC190N12NS3G, BSC190N12NS3GATMA1CT, BSC190N12NS3 GDKR, BSC190N12NS3GATMA1CT-NDTR-ND, and BSC190N12NS3 G-ND

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess