EN
  • EN
  • DE
  • IT

BSC600N25NS3G

Part No BSC600N25NS3G
Manufacturer Infineon Technologies
Catalog TRANSISTORS
Description MOSFETs N-Ch 250V 25A TDSON-8 OptiMOS 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Technology Si
Mounting Style SMD/SMT
Package / Case TDSON-8
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 250 V
Id - Continuous Drain Current 25 A
Rds On - Drain-Source Resistance 50 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 2 V
Qg - Gate Charge 29 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 125 W
Channel Mode Enhancement
Tradename OptiMOS
Series OptiMOS 3
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 1.27 mm
Length 5.9 mm
Transistor Type 1 N-Channel
Type OptiMOS 3 Power-Transistor
Width 5.15 mm
Brand Infineon Technologies
Forward Transconductance - Min 25 S
Fall Time 8 ns
Product Type MOSFETs
Rise Time 10 ns
Standard Pack Qty 5000
Subcategory Transistors
Typical Turn-Off Delay Time 22 ns
Typical Turn-On Delay Time 10 ns
Ultra Librarian 3D Model Ultra Librarian BSC600N25NS3G CAD Model

You May Also Be Interested in

IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
NXP / Nexperia
JFETs TAPE7 FET-RFSS
Lowest to $4.3985
Infineon Technologies
MOSFETs N-Ch 30V 53A TDSON-8 OptiMOS 3
Lowest to $0.4654
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.9090
Fairchild/ON Semiconductor
Bipolar Transistors - BJT 1.5A 100V PNP
Lowest to $0.2472
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1176 $63.5280
65+ $1.7375 $112.9375
100+ $1.6832 $168.3200
140+ $1.6289 $228.0460
180+ $1.5746 $283.4280
240+ $1.4118 $338.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,348 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess