EN
  • EN
  • DE

BSO220N03MSG

Part No BSO220N03MSG
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS™3 M-Series Power-MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819739-BSO220N03MSG
Ultra Librarian 3D Model Ultra Librarian BSO220N03MSG CAD Model

Description

The BSO220N03MSG is a high-performance OptiMOS™ power MOSFET from Infineon Technologies, specifically designed for demanding power management applications. This N-channel MOSFET is characterized by its exceptionally low on-state resistance (RDS(on)) and rapid switching capabilities, making it a superior choice for maximizing efficiency in power conversion systems.

Applications:

  • Synchronous rectification in AC-DC and DC-DC converters
  • Motor control
  • Battery management systems
  • Load switching
  • High-frequency power conversion

Features:

  • OptiMOS™ technology
  • N-channel, logic level
  • Ultra-low on-state resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Pb-free terminal plating; RoHS compliant

Benefits:

  • Significantly enhanced system efficiency
  • Minimized power losses and reduced heat generation
  • Improved system reliability and extended lifespan
  • Simplified thermal management
  • Increased power density

Additional Details:

The BSO220N03MSG features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 77A (depending on thermal conditions). Its remarkably low gate charge (Qg) ensures swift switching, reducing switching losses and enhancing overall efficiency. The device is housed in a PG-TDSON-8 package, offering excellent thermal dissipation and a compact footprint.

This MOSFET is particularly well-suited for synchronous rectification applications within SMPS, where its minimal RDS(on) minimizes conduction losses, resulting in maximum efficiency. Its high current handling capacity makes it a dependable option for challenging applications in both industrial and consumer electronics.

The avalanche rating of the BSO220N03MSG bolsters its robustness and reliability, providing protection against voltage spikes and transient events. The device's compliance with Pb-free terminal plating and RoHS standards ensures environmental responsibility. In summary, the BSO220N03MSG offers a compelling combination of performance, efficiency, and dependability for a broad spectrum of power management applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8087 $63.3045
80+ $1.4842 $118.7360
125+ $1.4380 $179.7500
170+ $1.3918 $236.6060
215+ $1.3456 $289.3040
290+ $1.2058 $349.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess