EN
  • EN
  • DE

BSR302N

Part No BSR302N
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS2 Small-Signal-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154887-BSR302N
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSR302N CAD Model

Description

The BSR302N is a N-channel enhancement mode MOSFET from Infineon Technologies, designed for RF applications requiring high performance and efficiency. It is particularly well-suited for high-frequency switching and amplification circuits.

Applications:

  • RF Amplifiers: Used in the amplification stages of RF transmitters and receivers.
  • High-Frequency Switching: Employed in high-speed switching circuits where minimal switching losses are crucial.
  • Oscillators: Integrated into oscillator circuits for signal generation.
  • Load Switch: As an efficient load switch in various electronic devices.
  • DC-DC Converters: Utilized in DC-DC converters to improve efficiency and reduce power dissipation.

Features:

  • N-Channel Enhancement Mode: Provides easy gate driving and control.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • High Switching Speed: Enables efficient operation in high-frequency applications.
  • Small Package Size: Allows for compact design and integration into miniaturized devices.
  • Low Gate Charge: Reduces gate driving power requirements.
  • Avalanche Rated: Designed to withstand avalanche breakdown, improving reliability.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge contribute to higher power efficiency.
  • Improved Performance: High switching speed and excellent gain characteristics enhance the performance of RF circuits.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Enhanced Reliability: Avalanche rating ensures robust operation under transient conditions.
  • Simplified Circuit Design: N-channel enhancement mode simplifies gate driving and control.

Additional Details:

The BSR302N features a low on-resistance, typically in the milliohm range, which minimizes power dissipation during conduction. Its fast switching speed reduces switching losses, making it suitable for high-frequency applications. The device is typically available in a small surface-mount package, such as SOT-23, allowing for high-density circuit designs. The MOSFET's gate threshold voltage is precisely controlled, ensuring predictable switching behavior. The BSR302N is also designed to be RoHS compliant, ensuring that it meets environmental regulations.

The BSR302N's characteristics make it suitable for a wide range of modern electronic applications, especially those demanding high efficiency and compact size.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0363 $61.0890
70+ $1.6713 $116.9910
110+ $1.6182 $178.0020
150+ $1.5662 $234.9300
195+ $1.5142 $295.2690
260+ $1.3571 $352.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess