EN
  • EN
  • DE

BSZ100N06NS

Part No BSZ100N06NS
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOSTM Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819767-BSZ100N06NS
Ultra Librarian 3D Model Ultra Librarian BSZ100N06NS CAD Model

Description

The BSZ100N06NS is an N-channel power MOSFET from Infineon Technologies, designed for high-efficiency switching applications. This MOSFET features a low on-state resistance (RDS(on)), which minimizes power losses and improves overall efficiency. It is often used in DC-DC converters, motor control, and power management systems.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Motor Control: Employed in motor control circuits to efficiently drive motors.
  • Power Management Systems: Integrated into power management systems for power distribution and control.
  • Synchronous Rectification: Can be used as a synchronous rectifier to improve efficiency in power supplies.
  • Load Switching: Used as a load switch in various electronic circuits.

Features

  • N-Channel MOSFET: Operates with a positive gate-source voltage for switching.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Logic Level Gate Drive: Can be directly driven by logic-level signals.
  • Avalanche Rated: Withstands high voltage spikes and transients.
  • Fast Switching Speed: Reduces switching losses and allows for high-frequency operation.

Benefits

  • High Efficiency: Reduces power consumption and improves overall system efficiency.
  • Simplified Drive Circuitry: Simplifies circuit design by allowing direct logic-level gate drive.
  • Robust Performance: Withstands high voltage spikes and transients, ensuring reliable operation.
  • Reduced Power Losses: Minimizes heat generation and improves thermal performance.
  • Improved Thermal Management: Enhanced thermal performance due to low RDS(on).

Additional Details

The BSZ100N06NS typically features a trench MOSFET structure to minimize on-resistance and improve switching performance. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Further research is needed to identify the specific package type.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0524 $52.6200
120+ $0.8636 $103.6320
180+ $0.8366 $150.5880
250+ $0.8096 $202.4000
320+ $0.7826 $250.4320
430+ $0.7016 $301.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess