EN
  • EN
  • DE

BTN7970SAKSA1

Part No BTN7970SAKSA1
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR TO220-7 / H-Bridge Motor Driver Automotive 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Series NovalithIC
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge
Interface Parallel
Technology Power MOSFET
Applications General
Output Current 70A
Operating Supply Voltage 8 V ~ 18 V
Voltage - Load 8 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-7
Manufacturer Package PG-TO220-7
Win Source Part Number 770570-BTN7970SAKSA1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name BTN7970
Introduction Date November 01, 2007
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTN7970SAKSA1 CAD Model

Description

The BTN7970SAKSA1 is a high-current half-bridge for motor control applications, manufactured by Infineon Technologies. It is part of the NovalithIC™ family, integrating a p-channel high-side MOSFET, an n-channel low-side MOSFET and a driver IC in one package. This integration simplifies the design and reduces the overall PCB footprint.

Applications

  • Motor control in automotive applications (e.g., window lifts, sunroof control, seat adjustment).
  • Industrial motor drives (e.g., robotics, conveyor belts).
  • Actuators in various control systems.
  • Power tools.

Features

  • Half-bridge driver with integrated high-side and low-side MOSFETs.
  • Logic level inputs.
  • Charge pump for high-side gate drive.
  • Cross-current protection.
  • Over-temperature protection.
  • Under-voltage lockout.
  • Current limitation.
  • Diagnostic feedback (e.g., over-temperature, short circuit).
  • Green Product (RoHS compliant).

Benefits

  • Reduced system cost due to integrated design.
  • Simplified PCB layout.
  • High efficiency due to low on-resistance of the MOSFETs.
  • Robust protection features enhance system reliability.
  • Fast switching times for efficient motor control.
  • Accurate current sensing capability for precise control.

Additional Details

The BTN7970SAKSA1 operates with a supply voltage typically ranging from 8V to 18V. It can handle continuous currents up to several amperes, depending on the application and thermal conditions. The device is available in a PG-TO263-7 package. The integrated protection features, such as over-temperature and over-current protection, significantly improve the reliability and robustness of the motor control system. The diagnostic feedback allows for easy monitoring of the device status, enabling quick identification and resolution of potential issues. Its logic-level compatible inputs make it easy to interface with microcontrollers. The BTN7970SAKSA1 is designed for demanding automotive and industrial applications requiring efficient and reliable motor control.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess