EN
  • EN
  • DE

BTS3142D

Part No BTS3142D
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Smart Lowside Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155536-BTS3142D
Manufacturer Homepage www.infineon.com
Family Name BTS 3142
Introduction Date December 17, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS3142D CAD Model

Description

The BTS3142D, manufactured by Infineon Technologies, is a single channel high-side power switch that is part of the PROFET™+ family. It's designed specifically for automotive applications, providing robust protection and diagnostic features for driving resistive, inductive, and capacitive loads. This intelligent power switch is suited for a wide range of automotive electronic control units (ECUs).

Applications

  • Automotive lighting (headlights, rear lights, fog lights)
  • Valve actuation (e.g., in transmission control)
  • Relay replacement
  • Solenoid control (e.g., fuel injectors)
  • Heating applications (e.g., heated mirrors, seats)

Features

  • Overload protection with current limitation
  • Short circuit protection with latch-off
  • Overtemperature protection with auto-restart
  • Open load detection in ON-state
  • Loss of ground protection
  • ESD protection
  • Diagnostic feedback (status pin)
  • Logic level input
  • Reverse battery protection

Benefits

  • Safeguards the switch and connected load from damage due to excessive current, short circuits, and overheating.
  • Provides early detection of load failures, improving system reliability.
  • Offers comprehensive protection against various fault conditions encountered in automotive environments.
  • Enables intelligent system control through diagnostic feedback to the microcontroller.
  • Simplifies system integration with logic-level compatible inputs.
  • Withstands harsh automotive conditions, ensuring reliable operation over a wide temperature range.

Additional Details

The BTS3142D is designed for demanding automotive applications, integrating advanced protection features and diagnostic capabilities. The device offers comprehensive protection against overcurrent, short circuits, overtemperature, and loss of ground, ensuring reliable operation in harsh automotive environments. The diagnostic feedback pin provides valuable information to the microcontroller, allowing for intelligent system control and fault management. Consult the Infineon Technologies datasheet for detailed information on electrical characteristics, timing diagrams, application notes, and package dimensions. Particular attention should be given to the safe operating area (SOA) and thermal derating curves to ensure reliable performance within the specified operating conditions. Proper PCB layout and thermal management techniques are also crucial for optimal performance and longevity of the device.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1704 $65.1120
65+ $1.7809 $115.7585
105+ $1.7253 $181.1565
140+ $1.6696 $233.7440
180+ $1.6139 $290.5020
240+ $1.4470 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,898 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess