EN
  • EN
  • DE

SN74LS164J

Part No SN74LS164J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254882-SN74LS164J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS164J CAD Model

Description

SN74LS164J 8-Bit Parallel-Out Serial Shift Registers

The SN74LS164J from Texas Instruments is a high-performance, 8-bit serial-in, parallel-out shift register designed for use in a wide range of digital applications. This integrated circuit is part of the 74LS logic family, known for its low power consumption and high-speed operation. The SN74LS164J is particularly useful in systems where it is necessary to expand the number of outputs without increasing the number of I/O pins on the microcontroller or processor.

Constructed with bipolar silicon technology, the SN74LS164J features two serial data inputs (A and B), eight parallel outputs (Q0 to Q7), a clear input, and a clock input. The clear input allows for the synchronous reset of the register, setting all outputs to a low level, while the clock input governs the timing of data shifting through the register.

One of the key advantages of the SN74LS164J is its ability to shift data into the register on the rising edge of the clock signal, allowing for precise timing and control in high-speed digital circuits. The device can be used in a variety of applications, such as data acquisition systems, digital displays, and any circuit requiring the conversion of serial data to parallel form.

This shift register is packaged in a standard 14-pin J-lead ceramic package, which offers robust physical protection and reliable performance even in harsh environmental conditions. The SN74LS164J operates over a wide range of voltages, typically from 4.75V to 5.25V, and provides typical power dissipation of 80mW, making it an energy-efficient choice for portable and battery-powered applications.

With its straightforward interface and ease of use, the SN74LS164J is an excellent choice for designers looking to implement serial-to-parallel data conversion with minimal signal delay and high data throughput. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist in the integration of the SN74LS164J into a wide array of electronic projects and products.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Intel
Lowest to $50.4238
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Nordic Semiconductors
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5439 $51.6705
225+ $0.4463 $100.4175
350+ $0.4324 $151.3400
480+ $0.4184 $200.8320
620+ $0.4045 $250.7900
830+ $0.3626 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess