EN
  • EN
  • DE

DS3501U+

Part No DS3501U+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 128POS Non-Volatile Linear 10-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Composition Potentiometer
Contact Plating Tin
Height 950 µm
Interface I2C
Length 3.05 mm
Max Operating Temperature 100 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 60 µA
Number of Circuits 1
Number of Pins 10
Number of Taps 128
Radiation Hardening No
REACH SVHC Unknown
Resistance 10 kΩ
RoHS Compliant
Taper Linear
Temperature Coefficient 4 ppm/°C
Tolerance 20 %
Width 3.05 mm
Win Source Part Number 1184225-DS3501U+
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3501U+ CAD Model

Description

Maxim Integrated's DS3501U+ Digital Potentiometer

The DS3501U+ from Maxim Integrated is a highly versatile nonvolatile digital potentiometer that offers a compact and precise solution for adjusting resistance values electronically. This digital potentiometer is designed to be used in a wide range of applications, from calibration and tuning circuits to setting analog control interfaces in various electronic products.

Featuring a 7-bit resistor network, the DS3501U+ provides 128 user-selectable positions, allowing for fine-tuned adjustments to the resistance output. The device operates from a 2.7V to 5.5V supply voltage, making it suitable for both low-voltage and standard applications. The potentiometer offers an end-to-end resistance of 10kΩ, which is a common value that fits seamlessly into most analog circuits.

One of the key advantages of the DS3501U+ is its I²C-compatible interface, which allows for easy integration into a microcontroller-based system. This digital communication protocol enables the device to be adjusted by software, providing a high level of precision and repeatability in resistance settings. Furthermore, the nonvolatile memory ensures that the last resistance setting is retained even after the power is cycled, eliminating the need for recalibration at every startup.

The DS3501U+ comes in a compact, 8-pin µSOP package, making it ideal for space-constrained applications. Its small footprint allows designers to minimize board space while still benefiting from the flexibility of a digital potentiometer. Additionally, the device is specified for operation over a wide temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Maxim Integrated's commitment to quality means that the DS3501U+ is designed with robust protection features. It includes write protection capabilities to prevent unintentional changes to the resistance settings, providing a stable and secure operation in critical applications.

In summary, the DS3501U+ is a smart, adaptable, and reliable component for designers who require an electronically adjustable resistor with nonvolatile memory. Its ease of integration, coupled with its precision adjustment capabilities, makes it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess