EN
  • EN
  • DE

BTS4275G

Part No BTS4275G
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049927-BTS4275G
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS4275G CAD Model

Description

The BTS4275G is a single channel high-side power switch manufactured by Infineon Technologies. This PROFET (PROtected mosFET) device is designed for automotive and industrial applications, providing intelligent power distribution and robust protection features.

Applications:

  • Automotive Lighting: Headlights, tail lights, brake lights, and indicator lights. The device's protection features are crucial for managing the high inrush currents associated with automotive lighting.
  • Automotive Body Control: Windshield wipers, power windows, central locking systems, and seat heating. The BTS4275G can reliably control these loads with its built-in protection mechanisms.
  • Industrial Automation: Driving relays, valves, and small motors in industrial control systems, PLCs, and other automated equipment. Its rugged design ensures reliable operation in harsh industrial environments.
  • Power Distribution Systems: Protecting and controlling power distribution in various automotive and industrial applications. The diagnostic feedback feature enables system monitoring and fault detection.
  • General Purpose Switching: Suitable for any high-side switching application that requires robust protection against overload, overtemperature, and short circuits.

Features:

  • Overload Protection: The device shuts down in case of excessive current draw, preventing damage to the switch and the connected load.
  • Overtemperature Protection: Prevents thermal damage by shutting down the switch when the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Quickly detects and shuts down the switch in case of a short circuit to ground, protecting the device and the load from damage.
  • Current Limitation: Limits the current to a safe level during overload conditions, preventing excessive current flow and potential damage.
  • Diagnostic Feedback: Provides status information about the switch, such as overload, overtemperature, and short circuit conditions, allowing for system monitoring and fault detection.
  • Logic Level Compatible Input: Can be directly controlled by microcontrollers and other logic devices.
  • Reverse Polarity Protection: Protects the device against damage from accidental reverse polarity connection.
  • Low Quiescent Current: Minimizes power consumption when the switch is in the off state, making it suitable for battery-powered applications.

Benefits:

  • Enhanced System Reliability: Comprehensive protection features prevent damage, resulting in improved system reliability and reduced downtime.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying system design and lowering overall cost.
  • Improved Safety: Overvoltage and overcurrent protection features help prevent electrical hazards, improving system safety.
  • Reduced Power Consumption: Low quiescent current minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Diagnostics: Diagnostic feedback allows for system monitoring and quick identification and resolution of potential problems.

Additional Details:

The BTS4275G is typically packaged in a PG-DSO-8 package. It's designed for a wide range of operating voltages commonly found in automotive and industrial systems. The device is designed for high-side switching, meaning it controls the positive side of the power supply to the load. Detailed specifications, including voltage and current ratings, can be found in the device's datasheet. The BTS4275G offers a robust and reliable solution for protected power switching in demanding environments.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess