EN
  • EN
  • DE

BTS432I1

Part No BTS432I1
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049937-BTS432I1
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS432I1 CAD Model

Description

The BTS432I1 is a high-side power switch, part of the PROFET family from Infineon Technologies. This intelligent power switch is designed for automotive and industrial applications where reliable and protected switching of loads is required.

Applications

  • Automotive lighting control (e.g., headlights, taillights, fog lights)
  • Automotive body electronics (e.g., central locking, window lifters)
  • Industrial control systems
  • Actuator control (e.g., solenoids, valves)
  • Power distribution in vehicles and industrial equipment

Features

  • Overload protection: Protects the switch from damage due to excessive current.
  • Short-circuit protection: Quickly shuts down the switch in case of a short circuit.
  • Overtemperature protection: Disables the switch to prevent thermal damage if the temperature exceeds a safe limit.
  • Current limitation: Limits the current to a predefined level during overload conditions.
  • Diagnostic feedback: Provides status information about the switch's operating condition, allowing for monitoring and fault detection.
  • ESD protection: Enhanced electrostatic discharge protection for robust operation.
  • Logic Level Input: Designed for direct interface with microcontroller logic levels.
  • PWM Capability: Suitable for pulse-width modulation applications.

Benefits

  • Increased system reliability: The protection features ensure the switch and connected components are protected from damage.
  • Simplified circuit design: Integrated protection and diagnostic functions reduce the need for external components.
  • Improved safety: Short-circuit and overtemperature protection enhance overall system safety.
  • Reduced power consumption: Low on-resistance minimizes power dissipation, increasing energy efficiency.
  • Enhanced diagnostic capabilities: Status feedback allows for quick identification and resolution of faults.

Additional Details

The BTS432I1 has a low on-state resistance RDS(on), which minimizes power losses and reduces heat generation. It typically comes in a P-DSO-8 package for surface mounting. It operates within a wide voltage range, typically from 5V to 34V, suitable for automotive and industrial applications. The diagnostic feedback includes signals for overload, short circuit, and overtemperature conditions. This enables microcontrollers to monitor the device and take appropriate action if a fault occurs. It features optimized electromagnetic compatibility (EMC). Its combination of robust protection, diagnostic capabilities, and efficient operation makes it a good choice for demanding switching applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess