EN
  • EN
  • DE

BTS442D2E3043

Part No BTS442D2E3043
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049940-BTS442D2E3043
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS442D2E3043 CAD Model

Description

The BTS442D2E3043 is a high-side power switch manufactured by Infineon Technologies. It is designed for automotive and industrial applications requiring robust protection and efficient power control. This smart high-side power switch offers features such as overcurrent protection, overvoltage protection, and overtemperature protection, making it suitable for driving various loads in harsh environments.

Applications:

  • Automotive Lighting: Used to control headlights, taillights, and other lighting systems in vehicles.
  • Solenoid Drivers: Drives solenoids in automotive systems, such as fuel injectors and valve control.
  • Relay Replacement: Replaces electromechanical relays in various applications, offering improved reliability and performance.
  • Motor Control: Controls small DC motors in automotive and industrial systems.
  • Power Distribution: Provides controlled power distribution in automotive and industrial electronic systems.

Features:

  • Overcurrent Protection: Protects the switch and the load from excessive current draw.
  • Overvoltage Protection: Protects the switch from damage due to voltage spikes.
  • Overtemperature Protection: Shuts down the switch if the temperature exceeds a safe operating limit.
  • Short Circuit Protection: Protects the switch and the load from short circuit conditions.
  • Diagnostic Feedback: Provides diagnostic feedback signals for fault detection and system monitoring.

Benefits:

  • Enhanced System Reliability: Protection features ensure reliable operation in harsh environments and prevent damage to the switch and the load.
  • Improved Safety: Protection against overcurrent, overvoltage, and overtemperature enhances overall system safety.
  • Simplified System Design: Integrated protection and diagnostic features simplify system design and reduce component count.
  • Reduced Downtime: Protection features help prevent failures and minimize system downtime.
  • Cost Savings: Improved reliability and reduced maintenance costs contribute to long-term cost savings.

Technical Specifications:

  • Operating Voltage: Typically operates from 5V to 34V.
  • On-State Resistance (RDS(on)): Low RDS(on) value minimizes power dissipation and improves efficiency.
  • Current Limit: Specific current limit depends on the part number variant.
  • Operating Temperature: -40°C to +150°C (Automotive Temperature Range)
  • Package Type: PG-DSO-8 package
  • Diagnostic Feedback: Provides current sense and fault status signals.

The BTS442D2E3043 high-side power switch from Infineon Technologies is a robust and reliable solution for automotive and industrial applications. Its integrated protection features, diagnostic feedback, and efficient power control make it an ideal choice for driving various loads in harsh environments, ensuring system reliability and safety.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess