The NTCC200E4C90008 is a Negative Temperature Coefficient (NTC) thermistor manufactured by Vishay. It's designed for temperature sensing and compensation applications, providing accurate and reliable temperature measurements.
Applications
- Temperature Sensing in Automotive Systems
- Temperature Compensation in Electronic Circuits
- Temperature Monitoring in Industrial Equipment
- Battery Temperature Monitoring
- Heating, Ventilation, and Air Conditioning (HVAC) Systems
Features
- NTC Thermistor
- High Accuracy Temperature Sensing
- Fast Response Time
- Excellent Long-Term Stability
- Wide Operating Temperature Range
- RoHS Compliant
Benefits
- Precise Temperature Measurement: Provides accurate temperature readings for reliable control.
- Improved System Performance: Accurate temperature compensation enhances circuit stability.
- Enhanced System Reliability: Robust design ensures long-term performance in harsh environments.
- Simplified Circuit Design: Easy integration into existing circuits.
- Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.
Additional Details
The NTCC200E4C90008 has a resistance of 20 Ohms at 25°C. The B25/85 value is typically around 4000K. It is available in a SMD package for automated assembly. The thermistor is designed to operate over a wide temperature range, typically from -40°C to +125°C. Vishay provides detailed datasheets with resistance-temperature characteristics, tolerance information, and application notes. Proper circuit design is essential to minimize self-heating effects and ensure accurate temperature measurements. The NTCC200E4C90008 is a reliable and cost-effective solution for temperature sensing and compensation applications, offering a good balance of performance and stability.