EN
  • EN
  • DE

BTS4501D

Part No BTS4501D
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description BTS4501D Infineon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049941-BTS4501D
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS4501D CAD Model

Description

The BTS4501D is a smart high-side power switch from Infineon Technologies, designed for automotive and industrial applications. This device provides comprehensive protection features and diagnostic capabilities, making it suitable for driving various loads while ensuring system reliability and safety. It is commonly used in applications such as automotive lighting, solenoid control, and power distribution.

Applications:

  • Automotive Lighting: Controls various lighting systems in vehicles, including headlights, taillights, and indicator lights.
  • Solenoid Drivers: Drives solenoids for controlling valves, actuators, and other electromechanical devices.
  • Relay Replacement: Offers a solid-state alternative to electromechanical relays, providing enhanced reliability and longevity.
  • Power Distribution: Provides controlled power distribution in automotive and industrial electronic systems.
  • Heating Applications: Controls heating elements in automotive and industrial systems.

Features:

  • Overcurrent Protection: Protects the switch and the load from excessive current draw, preventing damage and ensuring system safety.
  • Overvoltage Protection: Guards the switch against voltage spikes and transients, maintaining stable operation.
  • Overtemperature Protection: Shuts down the switch if the temperature exceeds a safe operating limit, preventing thermal damage.
  • Short Circuit Protection: Protects the switch and the load from short circuit conditions, ensuring immediate shutdown and preventing component damage.
  • Diagnostic Feedback: Provides diagnostic feedback signals, enabling system monitoring and fault detection for proactive maintenance.

Benefits:

  • Enhanced System Reliability: Comprehensive protection features ensure robust and reliable operation, even in harsh environments.
  • Improved Safety: Prevents damage to the switch and connected loads, enhancing overall system safety.
  • Simplified Design: Integrated protection and diagnostic features simplify circuit design and reduce the need for external components.
  • Reduced Downtime: Protection mechanisms help prevent failures, minimizing downtime and associated costs.
  • Cost Savings: Enhanced reliability, reduced maintenance, and fewer component replacements contribute to long-term cost savings.

Technical Specifications:

  • Operating Voltage: Typically operates within a voltage range suitable for automotive and industrial applications (e.g., 5V to 34V).
  • On-State Resistance (RDS(on)): Low RDS(on) minimizes power dissipation and improves efficiency.
  • Current Limit: Specific current limit depends on the part number variant and application requirements.
  • Operating Temperature: Designed to operate within a wide temperature range, typically from -40°C to +150°C.
  • Package Type: Available in various package options to suit different mounting and thermal management needs.
  • Diagnostic Output: Provides current sense and fault status signals for system monitoring.

The BTS4501D from Infineon Technologies is a robust and versatile high-side power switch that provides reliable control and protection for a wide range of automotive and industrial loads. Its comprehensive protection features, diagnostic feedback, and efficient operation make it an excellent choice for applications requiring high reliability and safety.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess